General Cable Equipment Wire C2016A.93.07

Description
UL 1007, UL 1569, CSA TR-64 TYPE 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 7/32 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 7/32 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2016A.93.07 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2016A.93.07
Equipment Wire C2016A.93.07
UL 1007, UL 1569, CSA TR-64 TYPE 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 7/32 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 0.062 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BULK REEL PACKAGE TYPE
  • 7/32 STRANDS STRANDING
  • DARK BLUE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2016A.93.07
Product Name Equipment Wire
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 3563-4 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 50 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details