General Cable Equipment Wire C2016A.93.01

Description
UL 1007, UL 1569, CSA TR-64 TYPE 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 7/32 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 7/32 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2016A.93.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2016A.93.01
Equipment Wire C2016A.93.01
UL 1007, UL 1569, CSA TR-64 TYPE 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 7/32 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 0.062 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BULK REEL PACKAGE TYPE
  • 7/32 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2016A.93.01
Product Name Equipment Wire
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Data Cables with good EMC, SRY D 321 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details