General Cable Equipment Wire C2016A.21.07

Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2016A.21.07 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2016A.21.07
Equipment Wire C2016A.21.07
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.062 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 7/32 STRANDS STRANDING
  • DARK BLUE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Hook Up Wire, 1000Ft, 22Awg Copper, Blue; Jacket Material Carol Cable/general Cable - 03M4411 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper, Blue; Jacket Material Carol Cable/general Cable
03M4411
Hook Up Wire, 1000Ft, 22Awg Copper, Blue; Jacket Material Carol Cable/general Cable 03M4411
HOOK UP WIRE, 1000FT, 22AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number C2016A.21.07 03M4411
Product Name Equipment Wire Hook Up Wire, 1000Ft, 22Awg Copper, Blue; Jacket Material Carol Cable/general Cable
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK4042-0100-0xxx | Sensor cable, IP67, PUR, drag-chain suitable, valve plug -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers