General Cable Equipment Wire C2016A.21.03

Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2016A.21.03 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2016A.21.03
Equipment Wire C2016A.21.03
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.062 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 7/32 STRANDS STRANDING
  • RED JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
1C/22 Str Hook-Up Red 1000Sp Rohs Compliant Carol Cable/general Cable - 04M5718 - Newark, An Avnet Company
Chicago, IL, United States
1C/22 Str Hook-Up Red 1000Sp Rohs Compliant Carol Cable/general Cable
04M5718
1C/22 Str Hook-Up Red 1000Sp Rohs Compliant Carol Cable/general Cable 04M5718
1C/22 STR HOOK-UP RED 1000SP ROHS COMPLIANT: YES

1C/22 STR HOOK-UP RED 1000SP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number C2016A.21.03 04M5718
Product Name Equipment Wire 1C/22 Str Hook-Up Red 1000Sp Rohs Compliant Carol Cable/general Cable
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details