General Cable Hook Up Wire 100Ft 22Awg Tin-Copper Orange; Jacket Material Carol Cable/general Cable C2016A.12.04

Description
HOOK UP WIRE 100FT 22AWG TIN-COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 22AWG TIN-COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 22Awg Tin-Copper Orange; Jacket Material Carol Cable/general Cable - 78R8024 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 22Awg Tin-Copper Orange; Jacket Material Carol Cable/general Cable
78R8024
Hook Up Wire 100Ft 22Awg Tin-Copper Orange; Jacket Material Carol Cable/general Cable 78R8024
HOOK UP WIRE 100FT 22AWG TIN-COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 22AWG TIN-COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8024
Product Name Hook Up Wire 100Ft 22Awg Tin-Copper Orange; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details
System cable - 706-3057/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details