General Cable Equipment Wire C2015A.21.02

Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.056 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.056 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2015A.21.02 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2015A.21.02
Equipment Wire C2015A.21.02
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.056 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.056 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 7/32 STRANDS STRANDING
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2015A.21.02
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cables and Wires // Halogen-free Cables // Halogen-free SABIX® Ultra - Continuously Flexible with Highest Fire Protection // SABIX® SD 715 C FRNC C1 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details