HOOK-UP WIRE, 24AWG, BLACK, 304.8M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes
| General Cable | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Power Wires | Cable Assemblies |
| Product Number | C2015A.21.01 | 04M5710 |
| Product Name | Equipment Wire | Hook-Up Wire, 24Awg, Black, 304.8M; Jacket Material Carol Cable/general Cable |
| Cable Length | 1000 ft (3048 dm) | |
| Rated Voltage | 0.3000 kilovolts | |
| Rated Temperature | -20 to 105 C (-4 to 221 F) | |
| Cable Jacket | Polyvinyl Chloride |