General Cable WIRE,HOOK-UP, 1C, 24 AWG, STR, YELLOW C2015A.12.05

Description
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test
Description
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Suppliers

Company
Product
Description
Supplier Links
WIRE,HOOK-UP, 1C, 24 AWG, STR, YELLOW - 70040609 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE,HOOK-UP, 1C, 24 AWG, STR, YELLOW
70040609
WIRE,HOOK-UP, 1C, 24 AWG, STR, YELLOW 70040609
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Product Construction:
Conductor:
• 24 thru 16 AWG
• Fully annealed tinned copper per ASTM B-33
• Solid or stranded
Insulation:
• Premium-grade, color-coded PVC
• Temperature Range: -20°C to +105°C
• Color Code: See chart below
Applications:
• Internal wiring of electrical and electronic equipment
• Internal wiring of panels and meters
• Point-to-point wiring
• Suggested voltage rating: 300 volts
Compliances:
• UL Style 1007 – 80°C, 300V
• UL Style 1569 – 105°C, 300V
• CSA TR-64 – 90°C, 300V
• RoHS Compliant Directive 2002/95/EC
• Designed to meet UL VW-1 Vertical Wire Flame Test

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040609
Product Name WIRE,HOOK-UP, 1C, 24 AWG, STR, YELLOW
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 064104-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details
Miniature Electrode Wire - AS 765-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details