General Cable Hook Up Wire 100Ft 24Awg Tin-Copper White; Jacket Material Carol Cable/general Cable C2015A.12.02

Description
HOOK UP WIRE 100FT 24AWG TIN-COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 24AWG TIN-COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 24Awg Tin-Copper White; Jacket Material Carol Cable/general Cable - 78R8015 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 24Awg Tin-Copper White; Jacket Material Carol Cable/general Cable
78R8015
Hook Up Wire 100Ft 24Awg Tin-Copper White; Jacket Material Carol Cable/general Cable 78R8015
HOOK UP WIRE 100FT 24AWG TIN-COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 24AWG TIN-COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8015
Product Name Hook Up Wire 100Ft 24Awg Tin-Copper White; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details