General Cable Equipment Wire C2004A.93.19

Description
UL 1007, UL 1569, CSA TR-64 TYPE 0.057 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE SOLID STRANDING PURPLE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 0.057 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE SOLID STRANDING PURPLE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2004A.93.19 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2004A.93.19
Equipment Wire C2004A.93.19
UL 1007, UL 1569, CSA TR-64 TYPE 0.057 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE SOLID STRANDING PURPLE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 0.057 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BULK REEL PACKAGE TYPE
  • SOLID STRANDING
  • PURPLE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2004A.93.19
Product Name Equipment Wire
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Brown PVC Single Wire - 56010110 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Pwr TwinBlade ™ - 10130796-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details