General Cable Unshielded Communication Cable C1705.25.02

Description
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
Datasheet
Description
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1705.25.02 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1705.25.02
Unshielded Communication Cable C1705.25.02
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
  • CL3 TYPE
  • 500 FT
  • 0.009 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • COMMAND SERIES[R] BRAND
  • PACKAGING TYPE PULL PAC
Supplier's Site Datasheet
4C 16Awg 26/30 Bc Home Series Carol Cable/general Cable - 32K5267 - Newark, An Avnet Company
Chicago, IL, United States
4C 16Awg 26/30 Bc Home Series Carol Cable/general Cable
32K5267
4C 16Awg 26/30 Bc Home Series Carol Cable/general Cable 32K5267
4C 16AWG 26/30 BC HOME SERIES

4C 16AWG 26/30 BC HOME SERIES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C1705.25.02 32K5267
Product Name Unshielded Communication Cable 4C 16Awg 26/30 Bc Home Series Carol Cable/general Cable
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details