General Cable Unshielded Communication Cable C1704.25.07

Description
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
Datasheet
Description
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1704.25.07 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1704.25.07
Unshielded Communication Cable C1704.25.07
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
  • CL3 TYPE
  • 500 FT
  • 0.009 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • COMMAND SERIES[R] BRAND
  • PACKAGING TYPE PULL PAC
Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 16Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 85M8088 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 16Awg, 500Ft; Cable Shielding Carol Cable/general Cable
85M8088
Unshld Flex Cable, 2Cond, 16Awg, 500Ft; Cable Shielding Carol Cable/general Cable 85M8088
UNSHLD FLEX CABLE, 2COND, 16AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 16AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C1704.25.07 85M8088
Product Name Unshielded Communication Cable Unshld Flex Cable, 2Cond, 16Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details