General Cable Unshielded Communication Cable C1702.25.05

Description
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL YELLOW JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
Datasheet
Description
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL YELLOW JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1702.25.05 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1702.25.05
Unshielded Communication Cable C1702.25.05
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL YELLOW JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE PULL PAC
  • CL3 TYPE
  • 500 FT
  • 0.009 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • YELLOW JACKET COLOR
  • COMMAND SERIES[R] BRAND
  • PACKAGING TYPE PULL PAC
Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 14Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 85M8080 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 14Awg, 500Ft; Cable Shielding Carol Cable/general Cable
85M8080
Unshld Flex Cable, 2Cond, 14Awg, 500Ft; Cable Shielding Carol Cable/general Cable 85M8080
UNSHLD FLEX CABLE, 2COND, 14AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Product Range:-RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 14AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C1702.25.05 85M8080
Product Name Unshielded Communication Cable Unshld Flex Cable, 2Cond, 14Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5P-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Connecting cable - System cable - 706-100/320-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details