General Cable Carol® C1672A Foil Shield Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V C1672A

Description
Carol® brand C1672A from General Cable is a high performing gray PVC jacketed foil shield multipair cable with PVC insulation. Featuring a solid conductor construction, a 300V rating and compliance to Type CM. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1672A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1672A from General Cable is a high performing gray PVC jacketed foil shield multipair cable with PVC insulation. Featuring a solid conductor construction, a 300V rating and compliance to Type CM. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1672A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1672A Foil Shield Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V - CARC1672A - Lapp Tannehill
Savage, MN, United States
Carol® C1672A Foil Shield Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V
CARC1672A
Carol® C1672A Foil Shield Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V CARC1672A
Carol® brand C1672A from General Cable is a high performing gray PVC jacketed foil shield multipair cable with PVC insulation. Featuring a solid conductor construction, a 300V rating and compliance to Type CM. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1672A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1672A from General Cable is a high performing gray PVC jacketed foil shield multipair cable with PVC insulation. Featuring a solid conductor construction, a 300V rating and compliance to Type CM.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1672A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1672A
Product Name Carol® C1672A Foil Shield Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details