General Cable Carol® C1642A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V C1642A

Description
Carol® brand C1642A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1642A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2092 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1642A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1642A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2092 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1642A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V - CARC1642A - Lapp Tannehill
Savage, MN, United States
Carol® C1642A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V
CARC1642A
Carol® C1642A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V CARC1642A
Carol® brand C1642A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1642A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2092 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1642A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2092.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1642A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2092 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1642A
Product Name Carol® C1642A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid with Mylar Wrap
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM 2092
Unlock Full Specs
to access all available technical data

Similar Products

E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 0054443001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534038 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details