General Cable Unshielded Communication Cable C1362.21.01

Description
1000 FT 0.02 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet
Description
1000 FT 0.02 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1362.21.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1362.21.01
Unshielded Communication Cable C1362.21.01
1000 FT 0.02 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
  • 1000 FT
  • 0.02 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
  • 120 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
2C/22 SPKR WIRE BLK 1000SP - 70040464 - Allied Electronics, Inc.
Fort Worth, TX, USA
2C/22 SPKR WIRE BLK 1000SP
70040464
2C/22 SPKR WIRE BLK 1000SP 70040464
2C/22 SPKR WIRE BLK 1000SP

2C/22 SPKR WIRE BLK 1000SP

Supplier's Site
Unshielded Multiconductor Cable, 2 Conductor, 22Awg,1000Ft, Black; Cable Shielding Carol Cable/general Cable - 04F8457 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 22Awg,1000Ft, Black; Cable Shielding Carol Cable/general Cable
04F8457
Unshielded Multiconductor Cable, 2 Conductor, 22Awg,1000Ft, Black; Cable Shielding Carol Cable/general Cable 04F8457
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG,1000FT, BLACK; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG,1000FT, BLACK; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Audio Cables Cable Assemblies
Product Number C1362.21.01 70040464 04F8457
Product Name Unshielded Communication Cable 2C/22 SPKR WIRE BLK 1000SP Unshielded Multiconductor Cable, 2 Conductor, 22Awg,1000Ft, Black; Cable Shielding Carol Cable/general Cable
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349547 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details