General Cable Unshielded Communication Cable C1357.18.90

Description
500 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL INSULATION COLOR CLEAR PACKAGING 500 FT
Datasheet
Description
500 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL INSULATION COLOR CLEAR PACKAGING 500 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1357.18.90 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1357.18.90
Unshielded Communication Cable C1357.18.90
500 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL INSULATION COLOR CLEAR PACKAGING 500 FT
  • 500 FT
  • 0.025 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
  • 120 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • CLEAR JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
  • INSULATION COLOR CLEAR
  • PACKAGING 500 FT
Supplier's Site Datasheet
2C/18 SPKR WIRE CLR 500SP - 70040446 - Allied Electronics, Inc.
Fort Worth, TX, USA
2C/18 SPKR WIRE CLR 500SP
70040446
2C/18 SPKR WIRE CLR 500SP 70040446
2C/18 SPKR WIRE CLR 500SP

2C/18 SPKR WIRE CLR 500SP

Supplier's Site
Unshielded Speaker Wire Cable, 2 Conductor, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 10M5145 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Speaker Wire Cable, 2 Conductor, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable
10M5145
Unshielded Speaker Wire Cable, 2 Conductor, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable 10M5145
UNSHIELDED SPEAKER WIRE CABLE, 2 CONDUCTOR, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Voltage Rating:- RoHS Compliant: Yes

UNSHIELDED SPEAKER WIRE CABLE, 2 CONDUCTOR, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Audio Cables Cable Assemblies
Product Number C1357.18.90 70040446 10M5145
Product Name Unshielded Communication Cable 2C/18 SPKR WIRE CLR 500SP Unshielded Speaker Wire Cable, 2 Conductor, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details