General Cable Unshielded Communication Cable C1356.21.90

Description
1000 FT 0.016 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet
Description
1000 FT 0.016 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1356.21.90 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1356.21.90
Unshielded Communication Cable C1356.21.90
1000 FT 0.016 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
  • 1000 FT
  • 0.016 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
  • 120 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • CLEAR JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
2C/24 SPKR WIRE CLR 1000SP - 70040443 - Allied Electronics, Inc.
Fort Worth, TX, USA
2C/24 SPKR WIRE CLR 1000SP
70040443
2C/24 SPKR WIRE CLR 1000SP 70040443
2C/24 SPKR WIRE CLR 1000SP

2C/24 SPKR WIRE CLR 1000SP

Supplier's Site
Unshielded Multiconductor Cable, 2 Conductor, 24Awg,1000Ft; Cable Shielding Carol Cable/general Cable - 04F8434 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 24Awg,1000Ft; Cable Shielding Carol Cable/general Cable
04F8434
Unshielded Multiconductor Cable, 2 Conductor, 24Awg,1000Ft; Cable Shielding Carol Cable/general Cable 04F8434
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG,1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG,1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Audio Cables Cable Assemblies
Product Number C1356.21.90 70040443 04F8434
Product Name Unshielded Communication Cable 2C/24 SPKR WIRE CLR 1000SP Unshielded Multiconductor Cable, 2 Conductor, 24Awg,1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details