General Cable Equipment Wire C1356.21.10

Description
1000 FT 1000 LENGTH IN FT 0.11 INCH OUTER DIAMETER (1) ANNEALED BARE COPPER, (1) ANNEALED TIN COPPER CONDUCTOR MATERIAL UL APPROVAL 120 V VOLTAGE RATING PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
1000 FT 1000 LENGTH IN FT 0.11 INCH OUTER DIAMETER (1) ANNEALED BARE COPPER, (1) ANNEALED TIN COPPER CONDUCTOR MATERIAL UL APPROVAL 120 V VOLTAGE RATING PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1356.21.10 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1356.21.10
Equipment Wire C1356.21.10
1000 FT 1000 LENGTH IN FT 0.11 INCH OUTER DIAMETER (1) ANNEALED BARE COPPER, (1) ANNEALED TIN COPPER CONDUCTOR MATERIAL UL APPROVAL 120 V VOLTAGE RATING PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.11 INCH OUTER DIAMETER
  • (1) ANNEALED BARE COPPER, (1) ANNEALED TIN COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 7/32 STRANDS STRANDING
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1356.21.10
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.1200 kilovolts
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details