General Cable Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable C1352A.30.10

Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shld Multipair, 2 Pair, 22AWG, 304.8M cable features individually shielded twisted pairs, constructed with 22 AWG fully annealed stranded tinned copper conductors. The insulation is made of premium-grade, color-coded polypropylene, and the cable is shielded with 100% Flexfoil aluminum/polyester, providing effective signal isolation. It includes a stranded tinned copper drain wire for grounding. The outer jacket is gray PVC, suitable for a temperature range of -20AöC to +80AöC, and is compliant with NEC Article 800 Type CM and various UL and CSA standards. This cable is designed for applications requiring total signal isolation, such as computers, control circuits, and industrial equipment, with a suggested voltage rating of 300 volts.

Datasheet Summary
Powered by GS/AI

The Shld Multipair, 2 Pair, 22AWG, 304.8M cable features individually shielded twisted pairs, constructed with 22 AWG fully annealed stranded tinned copper conductors. The insulation is made of premium-grade, color-coded polypropylene, and the cable is shielded with 100% Flexfoil aluminum/polyester, providing effective signal isolation. It includes a stranded tinned copper drain wire for grounding. The outer jacket is gray PVC, suitable for a temperature range of -20AöC to +80AöC, and is compliant with NEC Article 800 Type CM and various UL and CSA standards. This cable is designed for applications requiring total signal isolation, such as computers, control circuits, and industrial equipment, with a suggested voltage rating of 300 volts.

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5683 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5683
Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5683
SHLD MULTIPAIR, 2 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M5683
Product Name Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details