General Cable Shielded Communication Cable C1352A.18.10

Description
CM (UL, CUL), CMH TYPE 500 FT 0.16 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL COMPUTER, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK/RED, GREEN/WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CM (UL, CUL), CMH TYPE 500 FT 0.16 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL COMPUTER, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK/RED, GREEN/WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C1352A.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C1352A.18.10
Shielded Communication Cable C1352A.18.10
CM (UL, CUL), CMH TYPE 500 FT 0.16 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL COMPUTER, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK/RED, GREEN/WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
  • CM (UL, CUL), CMH TYPE
  • 500 FT
  • 0.16 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US) APPROVAL
  • COMPUTER, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK/RED, GREEN/WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.007 INCH
  • JACKET THICKNESS 0.02 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Cable, Multipair; 22 AWG; 7x30 strand; Indv. shield each pair; PVC jkt; UL 2717 - 70040739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 22 AWG; 7x30 strand; Indv. shield each pair; PVC jkt; UL 2717
70040739
Cable, Multipair; 22 AWG; 7x30 strand; Indv. shield each pair; PVC jkt; UL 2717 70040739
Where total isolation of signal is required, the two individually shielded twisted pairs in C1352A are the answer. This cable, featuring physical durability as well as excellent high frequency properties, is commonly found in computers and industrial control applications.

Where total isolation of signal is required, the two individually shielded twisted pairs in C1352A are the answer. This cable, featuring physical durability as well as excellent high frequency properties, is commonly found in computers and industrial control applications.

Supplier's Site
2P/22 7/30Tc Ind Sh Type Cm Carol Cable/general Cable - 04M5680 - Newark, An Avnet Company
Chicago, IL, United States
2P/22 7/30Tc Ind Sh Type Cm Carol Cable/general Cable
04M5680
2P/22 7/30Tc Ind Sh Type Cm Carol Cable/general Cable 04M5680
2P/22 7/30TC IND SH TYPE CM

2P/22 7/30TC IND SH TYPE CM

Supplier's Site

Technical Specifications

  General Cable Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number C1352A.18.10 70040739 04M5680
Product Name Shielded Communication Cable Cable, Multipair; 22 AWG; 7x30 strand; Indv. shield each pair; PVC jkt; UL 2717 2P/22 7/30Tc Ind Sh Type Cm Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details