General Cable Combination Communication Cable C1343A.41.10

Description
BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYETHYLENE INSULATION MATERIAL 20 AWG (SHIELDED), 18 AWG (UNSHIELDED) CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.018 INCH INSULATION THICKNESS 2 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
Datasheet
Description
BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYETHYLENE INSULATION MATERIAL 20 AWG (SHIELDED), 18 AWG (UNSHIELDED) CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.018 INCH INSULATION THICKNESS 2 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - C1343A.41.10 - General Cable
Highland Heights, KY, USA
Combination Communication Cable
C1343A.41.10
Combination Communication Cable C1343A.41.10
BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYETHYLENE INSULATION MATERIAL 20 AWG (SHIELDED), 18 AWG (UNSHIELDED) CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.018 INCH INSULATION THICKNESS 2 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
  • BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • POLYETHYLENE INSULATION MATERIAL
  • 20 AWG (SHIELDED), 18 AWG (UNSHIELDED) CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.018 INCH INSULATION THICKNESS
  • 2 UNSHIELDED CONDUCTOR(S)
  • 2 SHIELDED CONDUCT(S)
  • CAROL[R] BRAND
Supplier's Site Datasheet
Shld Flex Cable, 4Cond, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5676 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5676
Shld Flex Cable, 4Cond, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5676
SHLD FLEX CABLE, 4COND, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C1343A.41.10 04M5676
Product Name Combination Communication Cable Shld Flex Cable, 4Cond, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hooks - 1020XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details