General Cable Combination Communication Cable C1333A.21.10

Description
BLACK (SHIELDED), RED (SHIELDED), NATURAL (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL LOW-IMPEDANCE MICROPHONE, STUDIO USE, CONTROL CIRCUIT, VIDEO AND INTERCONNECTING CABLE, SHIELDED POWER SUPPLY APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.015 INCH INSULATION THICKNESS 1 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
Request a Quote Datasheet
Description
BLACK (SHIELDED), RED (SHIELDED), NATURAL (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL LOW-IMPEDANCE MICROPHONE, STUDIO USE, CONTROL CIRCUIT, VIDEO AND INTERCONNECTING CABLE, SHIELDED POWER SUPPLY APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.015 INCH INSULATION THICKNESS 1 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - C1333A.21.10 - General Cable
Highland Heights, KY, USA
Combination Communication Cable
C1333A.21.10
Combination Communication Cable C1333A.21.10
BLACK (SHIELDED), RED (SHIELDED), NATURAL (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL LOW-IMPEDANCE MICROPHONE, STUDIO USE, CONTROL CIRCUIT, VIDEO AND INTERCONNECTING CABLE, SHIELDED POWER SUPPLY APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.015 INCH INSULATION THICKNESS 1 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
  • BLACK (SHIELDED), RED (SHIELDED), NATURAL (UNSHIELDED) COLOR
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • LOW-IMPEDANCE MICROPHONE, STUDIO USE, CONTROL CIRCUIT, VIDEO AND INTERCONNECTING CABLE, SHIELDED POWER SUPPLY APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.015 INCH INSULATION THICKNESS
  • 1 UNSHIELDED CONDUCTOR(S)
  • 2 SHIELDED CONDUCT(S)
  • CAROL[R] BRAND
Supplier's Site Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - C1333A.21.10
760383-C1333A.21.10
Multiple Conductor Cables - C1333A.21.10 760383-C1333A.21.10
Manufacturer: General Cable/Carol Brand Win Source Part Number: 760383-C1333A.21.10 Operating Temperature Range: -20°C ~ 80°C Features: Drain Wire Wire Gauge: 20 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Audio-Video, Home Voltage: 300V Number of Conductors: 2 Conductor Strand: 7/28; 10/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.206" (5.23mm) Jacket Color: Gray Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.028" (0.70mm) Family Name: C13333_MIRELLA-CL Categories: Cables, Wires ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 760383-C1333A.21.10
Operating Temperature Range: -20°C ~ 80°C
Features: Drain Wire
Wire Gauge: 20 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Audio-Video, Home
Voltage: 300V
Number of Conductors: 2
Conductor Strand: 7/28; 10/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.206" (5.23mm)
Jacket Color: Gray
Conductor Insulation: Polyethylene (PE)
Jacket (Insulation) Thickness: 0.028" (0.70mm)
Family Name: C13333_MIRELLA-CL
Categories: Cables, Wires
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Shld Flex Cable, 3Cond, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5670 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5670
Shld Flex Cable, 3Cond, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5670
SHLD FLEX CABLE, 3COND, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Win Source Electronics Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number C1333A.21.10 760383-C1333A.21.10 04M5670
Product Name Combination Communication Cable Multiple Conductor Cables - C1333A.21.10 Shld Flex Cable, 3Cond, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details