General Cable Equipment Wire C1326.18.03

Description
TEST EQUIPMENT, OSCILLATOR TYPE 500 FT 500 LENGTH IN FT 0.125 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1500 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.04 INCH LENGTH IN FT - UOM FT
Datasheet
Description
TEST EQUIPMENT, OSCILLATOR TYPE 500 FT 500 LENGTH IN FT 0.125 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1500 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.04 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1326.18.03 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1326.18.03
Equipment Wire C1326.18.03
TEST EQUIPMENT, OSCILLATOR TYPE 500 FT 500 LENGTH IN FT 0.125 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1500 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.04 INCH LENGTH IN FT - UOM FT
  • TEST EQUIPMENT, OSCILLATOR TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.125 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 1500 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/36 STRANDS STRANDING
  • RED JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.04 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1326.18.03
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 1.5 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details