General Cable Equipment Wire C1321.46.06

Description
TEST EQUIPMENT, OSCILLATOR TYPE 5000 FT 5000 LENGTH IN FT 0.145 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/36 STRANDS STRANDING GREEN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
Datasheet
Description
TEST EQUIPMENT, OSCILLATOR TYPE 5000 FT 5000 LENGTH IN FT 0.145 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/36 STRANDS STRANDING GREEN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1321.46.06 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1321.46.06
Equipment Wire C1321.46.06
TEST EQUIPMENT, OSCILLATOR TYPE 5000 FT 5000 LENGTH IN FT 0.145 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/36 STRANDS STRANDING GREEN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
  • TEST EQUIPMENT, OSCILLATOR TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 0.145 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 5000 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • GREEN JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.045 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1321.46.06
Product Name Equipment Wire
Cable Length 5000 ft (15240 dm)
Rated Voltage 5 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
BarKlip BK100 I/O - 10143222-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0600 kilovolts
Rated Amperage 100 amps
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details