General Cable Equipment Wire C1321.21.03

Description
1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1321.21.03 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1321.21.03
Equipment Wire C1321.21.03
1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.14 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 5000 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • RED JACKET COLOR
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1321.21.03
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 5 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 3563-2 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 35 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - ST&ST(W) - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Brown PVC Single Wire - 56010110 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details