General Cable Equipment Wire C1321.18.03

Description
500 FT 0.145 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.045 INCH
Datasheet
Description
500 FT 0.145 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1321.18.03 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1321.18.03
Equipment Wire C1321.18.03
500 FT 0.145 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.045 INCH
  • 500 FT
  • 0.145 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • 5000 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • SPOOL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • RED JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION TEST EQUIPMENT, OSCILLOSCOPE
  • NUMBER OF CONDUCTORS 1
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1321.18.03
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 5 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Custom Cables and Wires, SD 980 CP TP -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature 90 C (194 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details