General Cable Equipment Wire C1321.18.01

Description
500 FT 0.145 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.045 INCH
Datasheet
Description
500 FT 0.145 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1321.18.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1321.18.01
Equipment Wire C1321.18.01
500 FT 0.145 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 5000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.045 INCH
  • 500 FT
  • 0.145 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • 5000 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SPOOL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION TEST EQUIPMENT, OSCILLOSCOPE
  • NUMBER OF CONDUCTORS 1
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1321.18.01
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 5 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details