General Cable Carol® C1304A Braid Shield Multiconductor Cable - 20 AWG 3 Conductor-Rubber Jacket-300V C1304A

Description
Carol® brand C1304A from General Cable is a high performing black rubber jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1304A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1304A from General Cable is a high performing black rubber jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1304A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1304A Braid Shield Multiconductor Cable - 20 AWG 3 Conductor-Rubber Jacket-300V - CARC1304A - Lapp Tannehill
Savage, MN, United States
Carol® C1304A Braid Shield Multiconductor Cable - 20 AWG 3 Conductor-Rubber Jacket-300V
CARC1304A
Carol® C1304A Braid Shield Multiconductor Cable - 20 AWG 3 Conductor-Rubber Jacket-300V CARC1304A
Carol® brand C1304A from General Cable is a high performing black rubber jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1304A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1304A from General Cable is a high performing black rubber jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1304A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1304A
Product Name Carol® C1304A Braid Shield Multiconductor Cable - 20 AWG 3 Conductor-Rubber Jacket-300V
Cable Jacket Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 146449-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534097 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -20 to 80 C (-4 to 176 F)
International 0.3400 mm2
View Details