General Cable Shielded Communication Cable C1304.41.01

Description
1000 FT 0.285 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
Datasheet
Description
1000 FT 0.285 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C1304.41.01 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C1304.41.01
Shielded Communication Cable C1304.41.01
1000 FT 0.285 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
  • 1000 FT
  • 0.285 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • RUBBER JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELDING TYPE
  • ROHS COMPLIANT
  • CONDUCTOR STRANDS 26/34
  • INSULATION THICKNESS 0.02 INCH
  • JACKET THICKNESS 0.035 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
3C/20 26/34Tc Rubber Brd Sh Rohs Compliant Carol Cable/general Cable - 97B9388 - Newark, An Avnet Company
Chicago, IL, United States
3C/20 26/34Tc Rubber Brd Sh Rohs Compliant Carol Cable/general Cable
97B9388
3C/20 26/34Tc Rubber Brd Sh Rohs Compliant Carol Cable/general Cable 97B9388
3C/20 26/34TC RUBBER BRD SH ROHS COMPLIANT: YES

3C/20 26/34TC RUBBER BRD SH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C1304.41.01 97B9388
Product Name Shielded Communication Cable 3C/20 26/34Tc Rubber Brd Sh Rohs Compliant Carol Cable/general Cable
Product Category Cable
Cable Shielding Braid
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details