General Cable Shielded Communication Cable C1202.41.01

Description
1000 FT 0.035 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
Datasheet
Description
1000 FT 0.035 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C1202.41.01 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C1202.41.01
Shielded Communication Cable C1202.41.01
1000 FT 0.035 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
  • 1000 FT
  • 0.035 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELDING TYPE
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONDUCTOR STRANDS 41/34
  • INSULATION THICKNESS 0.02 INCH
  • JACKET THICKNESS 0.035 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04F8619 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04F8619
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04F8619
SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C1202.41.01 04F8619
Product Name Shielded Communication Cable Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Shielding Braid
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KV-M12-M12-1,5 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers
System cable - 706-3340/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details