General Cable Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable C1201.41.01

Description
HOOK-UP WIRE, 18AWG, BLACK, 1000FT; Jacket Material:Carolprene; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:41 x 34AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, BLACK, 1000FT; Jacket Material:Carolprene; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:41 x 34AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable - 41Y1639 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable
41Y1639
Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable 41Y1639
HOOK-UP WIRE, 18AWG, BLACK, 1000FT; Jacket Material:Carolprene; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:41 x 34AWG RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, BLACK, 1000FT; Jacket Material:Carolprene; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:41 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41Y1639
Product Name Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-D12G4-ES-1-S-R3G4-ET - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications IEC; EN 61076-2-101 IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
DeviceNet Physical Media - 1485C-P2N5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers