General Cable Multiple Conductor Cables - C0829A.18.10 C0829A.18.10

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1000408-C0829A.18.10 Features: Drain Wire Wire Gauge: 24 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Usage: Computer Voltage: 30V Number of Conductors: 4 (2 Pair Twisted) Ratings: ASTM B-33 Shield Material: Flexfoil, Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.257" (6.53mm) Shield Type: Foil, Braid Jacket Color: Gray Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 100%, 90% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1000408-C0829A.18.10 Features: Drain Wire Wire Gauge: 24 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Usage: Computer Voltage: 30V Number of Conductors: 4 (2 Pair Twisted) Ratings: ASTM B-33 Shield Material: Flexfoil, Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.257" (6.53mm) Shield Type: Foil, Braid Jacket Color: Gray Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 100%, 90% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - C0829A.18.10
1000408-C0829A.18.10
Multiple Conductor Cables - C0829A.18.10 1000408-C0829A.18.10
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1000408-C0829A.18.10 Features: Drain Wire Wire Gauge: 24 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Usage: Computer Voltage: 30V Number of Conductors: 4 (2 Pair Twisted) Ratings: ASTM B-33 Shield Material: Flexfoil, Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.257" (6.53mm) Shield Type: Foil, Braid Jacket Color: Gray Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 100%, 90% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 1000408-C0829A.18.10
Features: Drain Wire
Wire Gauge: 24 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Pair
Usage: Computer
Voltage: 30V
Number of Conductors: 4 (2 Pair Twisted)
Ratings: ASTM B-33
Shield Material: Flexfoil, Copper, Tinned
Conductor Strand: 7/32
Conductor Material: Copper, Annealed Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.257" (6.53mm)
Shield Type: Foil, Braid
Jacket Color: Gray
Conductor Insulation: Polyethylene (PE)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Shield Coverage: 100%, 90%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1000408-C0829A.18.10
Product Name Multiple Conductor Cables - C0829A.18.10
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details