General Cable MULTI-CONDUCTOR, 20COND, 20AWG, 7/28, FOIL SHIELD,TYPE CM,GRAY JACKET C0787A.41.10

Description
MULTI-CONDUCTOR, 20COND, 20AWG, 7/28, FOIL SHIELD,TYPE CM,GRAY JACKET
Datasheet
Description
MULTI-CONDUCTOR, 20COND, 20AWG, 7/28, FOIL SHIELD,TYPE CM,GRAY JACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MULTI-CONDUCTOR, 20COND, 20AWG, 7/28, FOIL SHIELD,TYPE CM,GRAY JACKET
70040866
MULTI-CONDUCTOR, 20COND, 20AWG, 7/28, FOIL SHIELD,TYPE CM,GRAY JACKET 70040866
MULTI-CONDUCTOR, 20COND, 20AWG, 7/28, FOIL SHIELD,TYPE CM,GRAY JACKET

MULTI-CONDUCTOR, 20COND, 20AWG, 7/28, FOIL SHIELD,TYPE CM,GRAY JACKET

Supplier's Site
Shielded Multiconductor Cable, 20 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 03M4408 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
03M4408
Shielded Multiconductor Cable, 20 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 03M4408
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70040866 03M4408
Product Name MULTI-CONDUCTOR, 20COND, 20AWG, 7/28, FOIL SHIELD,TYPE CM,GRAY JACKET Shielded Multiconductor Cable, 20 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details