General Cable Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable C0785.41.10

Description
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 50B1656 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
50B1656
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 50B1656
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B1656
Product Name Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6812A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details