General Cable Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable C0784-41-10

Description
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 04F8641 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
04F8641
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 04F8641
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F8641
Product Name Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details