General Cable Shld Flex Cable, 25Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable C0768A.41.10

Description
SHLD FLEX CABLE, 25COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 25COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 25Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 02M5994 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 25Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
02M5994
Shld Flex Cable, 25Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 02M5994
SHLD FLEX CABLE, 25COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 25COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02M5994
Product Name Shld Flex Cable, 25Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details