General Cable Carol® C0753A Shielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V C0753A.41.10

Description
MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C0753A.41.10 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 STRAND COUNT : 7/32 DRAIN WIRE : Yes JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.188 NOMINAL OD (MM) : 4.78 VOLTAGE : 300V TEMPERATURE : ‑20˚C to +80˚C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 2464
Datasheet
Description
MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C0753A.41.10 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 STRAND COUNT : 7/32 DRAIN WIRE : Yes JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.188 NOMINAL OD (MM) : 4.78 VOLTAGE : 300V TEMPERATURE : ‑20˚C to +80˚C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 2464
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carol® C0753A Shielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V - CARC0753 - Lapp Tannehill
Savage, MN, United States
Carol® C0753A Shielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V
CARC0753
Carol® C0753A Shielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V CARC0753
MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C0753A.41.10 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 STRAND COUNT : 7/32 DRAIN WIRE : Yes JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.188 NOMINAL OD (MM) : 4.78 VOLTAGE : 300V TEMPERATURE : ‑20˚C to +80˚C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 2464

MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C0753A.41.10 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 STRAND COUNT : 7/32 DRAIN WIRE : Yes JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.188 NOMINAL OD (MM) : 4.78 VOLTAGE : 300V TEMPERATURE : ‑20˚C to +80˚C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 2464

Supplier's Site
Shld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 54X4822 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
54X4822
Shld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 54X4822
SHLD FLEX CABLE, 5COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CARC0753 54X4822
Product Name Carol® C0753A Shielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V Shld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Jacket Polyvinyl Chloride; PVC
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved RoHS
Number of Conductors 5 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G8-E-20-Q9N-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
System cable - 706-2400/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details