General Cable Shielded Multiconductor Cable; Cable Shielding Carol Cable/general Cable C0747.41.10

Description
Shielded Multiconductor Cable; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Tinned Copper RoHS Compliant: No
Datasheet
Description
Shielded Multiconductor Cable; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Tinned Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable; Cable Shielding Carol Cable/general Cable - 98B0665 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable; Cable Shielding Carol Cable/general Cable
98B0665
Shielded Multiconductor Cable; Cable Shielding Carol Cable/general Cable 98B0665
Shielded Multiconductor Cable; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Tinned Copper RoHS Compliant: No

Shielded Multiconductor Cable; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Tinned Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B0665
Product Name Shielded Multiconductor Cable; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details