General Cable Shld Flex Cable, 15Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable C0746A.41.10

Description
SHLD FLEX CABLE, 15COND, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 15COND, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 15Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 83K1744 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 15Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
83K1744
Shld Flex Cable, 15Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 83K1744
SHLD FLEX CABLE, 15COND, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 15COND, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
MULTI-CONDUCTOR, 15COND, 24AWG, 7/32, FOIL SHIELD,TYPE CM,GRAY JACKET
70040855
MULTI-CONDUCTOR, 15COND, 24AWG, 7/32, FOIL SHIELD,TYPE CM,GRAY JACKET 70040855
Stranded Tinned Copper Drain Wire Meets UL 70,000 BTU Vertical Tray Flame Test Passes CSA CMG Flame Test

  • Stranded Tinned Copper Drain Wire
  • Meets UL 70,000 BTU Vertical Tray Flame Test
  • Passes CSA CMG Flame Test
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 83K1744 70040855
Product Name Shld Flex Cable, 15Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable MULTI-CONDUCTOR, 15COND, 24AWG, 7/32, FOIL SHIELD,TYPE CM,GRAY JACKET
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details