General Cable Shld Flex Cable, 4Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C0742A.41.10

Description
SHLD FLEX CABLE, 4COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 27T6317 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
27T6317
Shld Flex Cable, 4Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 27T6317
SHLD FLEX CABLE, 4COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T6317
Product Name Shld Flex Cable, 4Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-185-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-T1G8-E-25-Q7N-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details