General Cable Shld Multipr Cable 3Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable C0722A.18.10

Description
SHLD MULTIPR CABLE 3PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPR CABLE 3PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipr Cable 3Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable - 03M4371 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipr Cable 3Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable
03M4371
Shld Multipr Cable 3Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable 03M4371
SHLD MULTIPR CABLE 3PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPR CABLE 3PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03M4371
Product Name Shld Multipr Cable 3Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products