General Cable Shld Multipr Cable 1Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable C0720-18-10

Description
SHLD MULTIPR CABLE 1PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No
Datasheet
Description
SHLD MULTIPR CABLE 1PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipr Cable 1Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable - 04F8609 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipr Cable 1Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable
04F8609
Shld Multipr Cable 1Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable 04F8609
SHLD MULTIPR CABLE 1PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No

SHLD MULTIPR CABLE 1PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F8609
Product Name Shld Multipr Cable 1Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-06171924-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SP-SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBU-M12G5-K-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details