General Cable Shielded Communication Cable C0681A.41.10

Description
AWM 2919, CM (UL, CUL), CMH TYPE 1000 FT 0.227 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) LO-CAP POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, LIGHT GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
AWM 2919, CM (UL, CUL), CMH TYPE 1000 FT 0.227 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) LO-CAP POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, LIGHT GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0681A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0681A.41.10
Shielded Communication Cable C0681A.41.10
AWM 2919, CM (UL, CUL), CMH TYPE 1000 FT 0.227 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) LO-CAP POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, LIGHT GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • AWM 2919, CM (UL, CUL), CMH TYPE
  • 1000 FT
  • 0.227 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • LO-CAP POLYPROPYLENE INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, LIGHT GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • LO-CAP[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/32
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Flex Cable, 4Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5571 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5571
Shld Flex Cable, 4Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5571
SHLD FLEX CABLE, 4COND, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C0681A.41.10 04M5571
Product Name Shielded Communication Cable Shld Flex Cable, 4Cond, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
View Details