General Cable Shld Multipair, 25 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C0663A.41.10

Description
SHLD MULTIPAIR, 25 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 25 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 25 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 04M5569 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 25 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
04M5569
Shld Multipair, 25 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 04M5569
SHLD MULTIPAIR, 25 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 25 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M5569
Product Name Shld Multipair, 25 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-F1W31-XC-0.5-F1N-DF1W31 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Connection diagram F1
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details
System cable - 706-2300/105-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Bantam Plug to XM Micro-Hook, Test Cable - 2620XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details