General Cable Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C0654A.41.10

Description
SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 04M5565 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
04M5565
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 04M5565
SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M5565
Product Name Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-R3G8-KS-0.2-N-S-R3G8-ET - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 0.6562 ft (2 dm)
Connector Type RJ-45; RJ45
View Details
2 suppliers
System cable - 706-2500/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details