General Cable Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C0650A.41.10

Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 04M5563 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
04M5563
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 04M5563
SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M5563
Product Name Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details