SHLD MULTIPAIR, 4 PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 04M5556 |
| Product Name | Shld Multipair, 4 Pair, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable |
| Standards / Certifications | RoHS |