General Cable MULTI-PAIR, SHIELDED C0601A.18.10

Description
Superior Shielding Where Noise Rejection Is Critical Assists System Designers in Meeting FCC Docket 20780 Demands Designed to Meet UL 70,000 BRU Vertical Tray Flame Test Stranded Tinned Copper Drain Wire Passes CSA CMG Flame Test
Datasheet
Description
Superior Shielding Where Noise Rejection Is Critical Assists System Designers in Meeting FCC Docket 20780 Demands Designed to Meet UL 70,000 BRU Vertical Tray Flame Test Stranded Tinned Copper Drain Wire Passes CSA CMG Flame Test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MULTI-PAIR, SHIELDED
70040762
MULTI-PAIR, SHIELDED 70040762
Superior Shielding Where Noise Rejection Is Critical Assists System Designers in Meeting FCC Docket 20780 Demands Designed to Meet UL 70,000 BRU Vertical Tray Flame Test Stranded Tinned Copper Drain Wire Passes CSA CMG Flame Test

  • Superior Shielding Where Noise Rejection Is Critical
  • Assists System Designers in Meeting FCC Docket 20780 Demands
  • Designed to Meet UL 70,000 BRU Vertical Tray Flame Test
  • Stranded Tinned Copper Drain Wire
  • Passes CSA CMG Flame Test
Supplier's Site
Shld Multipair, 2 Pair, 24Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 03M4989 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 24Awg, 500Ft; Cable Shielding Carol Cable/general Cable
03M4989
Shld Multipair, 2 Pair, 24Awg, 500Ft; Cable Shielding Carol Cable/general Cable 03M4989
SHLD MULTIPAIR, 2 PAIR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70040762 03M4989
Product Name MULTI-PAIR, SHIELDED Shld Multipair, 2 Pair, 24Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 534019 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details