General Cable Shld Multipair, 3 Pair, 18Awg, 5000Ft; Cable Shielding Carol Cable/general Cable C0585A.46.10

Description
SHLD MULTIPAIR, 3 PAIR, 18AWG, 5000FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 3 PAIR, 18AWG, 5000FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 3 Pair, 18Awg, 5000Ft; Cable Shielding Carol Cable/general Cable - 11R1119 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 3 Pair, 18Awg, 5000Ft; Cable Shielding Carol Cable/general Cable
11R1119
Shld Multipair, 3 Pair, 18Awg, 5000Ft; Cable Shielding Carol Cable/general Cable 11R1119
SHLD MULTIPAIR, 3 PAIR, 18AWG, 5000FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 3 PAIR, 18AWG, 5000FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11R1119
Product Name Shld Multipair, 3 Pair, 18Awg, 5000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details